Capital Lighting, Inc. FR44107FRM Large Chandeliers-Glass Shade 436881

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 62.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: French Marble Product Name: Chandelier Category: Chandelier Glass: Tinted Natural Alabaster Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 62.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: French Marble Product Name: Chandelier Category: Chandelier Glass: Tinted Natural Alabaster Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR44107FRM Large Chandeliers-Glass Shade - 436881 - Capital Lighting, Inc.
Columbus, OH, USA
FR44107FRM Large Chandeliers-Glass Shade
436881
FR44107FRM Large Chandeliers-Glass Shade 436881
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 62.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: French Marble Product Name: Chandelier Category: Chandelier Glass: Tinted Natural Alabaster Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 62.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: French Marble
Product Name: Chandelier
Category: Chandelier
Glass: Tinted Natural Alabaster
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 8`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436881
Product Name FR44107FRM Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details