Capital Lighting, Inc. KP-FLGC-0238-52 Fans-Light Kits 436872

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.37 Height: 4.51 Bulb Qty: 4 Wattage: 60 Finish: Bark & Gold Product Name: Four Arm Light Kit UPC: 822920158612 Category: Fan Light Kit Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.37 Height: 4.51 Bulb Qty: 4 Wattage: 60 Finish: Bark & Gold Product Name: Four Arm Light Kit UPC: 822920158612 Category: Fan Light Kit Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-FLGC-0238-52 Fans-Light Kits - 436872 - Capital Lighting, Inc.
Columbus, OH, USA
KP-FLGC-0238-52 Fans-Light Kits
436872
KP-FLGC-0238-52 Fans-Light Kits 436872
PRODUCT DETAILS / SPECS Width/Dia: 14.37 Height: 4.51 Bulb Qty: 4 Wattage: 60 Finish: Bark & Gold Product Name: Four Arm Light Kit UPC: 822920158612 Category: Fan Light Kit Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 14.37
Height: 4.51
Bulb
Qty: 4
Wattage: 60
Finish: Bark & Gold
Product Name: Four Arm Light Kit
UPC: 822920158612
Category: Fan Light Kit
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436872
Product Name KP-FLGC-0238-52 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details