Capital Lighting, Inc. FR43355PSS Sconces-Double Candle 436857

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Stainless Steel Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Stainless Steel Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
FR43355PSS Sconces-Double Candle - 436857 - Capital Lighting, Inc.
Columbus, OH, USA
FR43355PSS Sconces-Double Candle
436857
FR43355PSS Sconces-Double Candle 436857
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Stainless Steel Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Stainless Steel
Product Name: Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436857
Product Name FR43355PSS Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details