Capital Lighting, Inc. FR43359PSS Flush Mounts-Cage Style 436856

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Stainless Steel Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Stainless Steel Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR43359PSS Flush Mounts-Cage Style - 436856 - Capital Lighting, Inc.
Columbus, OH, USA
FR43359PSS Flush Mounts-Cage Style
436856
FR43359PSS Flush Mounts-Cage Style 436856
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Stainless Steel Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Stainless Steel
Product Name: Foyer
Category: Foyer
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6.25`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436856
Product Name FR43359PSS Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details