Capital Lighting, Inc. KP-FLGC-400-40 Fans-Light Kits 436840

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 7.07 Bulb Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Bowl Light Kit UPC: 822920158797 Category: Fan Light Kit Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 7.07 Bulb Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Bowl Light Kit UPC: 822920158797 Category: Fan Light Kit Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-FLGC-400-40 Fans-Light Kits - 436840 - Capital Lighting, Inc.
Columbus, OH, USA
KP-FLGC-400-40 Fans-Light Kits
436840
KP-FLGC-400-40 Fans-Light Kits 436840
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 7.07 Bulb Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Bowl Light Kit UPC: 822920158797 Category: Fan Light Kit Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 12.20
Height: 7.07
Bulb
Qty: 2
Wattage: 60
Finish: Walnut Patina
Product Name: Two Light Bowl Light Kit
UPC: 822920158797
Category: Fan Light Kit
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436840
Product Name KP-FLGC-400-40 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details