Capital Lighting, Inc. FR43353PSS Flush Mounts-Cage Style 436828

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 19.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8.125`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 19.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8.125`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR43353PSS Flush Mounts-Cage Style - 436828 - Capital Lighting, Inc.
Columbus, OH, USA
FR43353PSS Flush Mounts-Cage Style
436828
FR43353PSS Flush Mounts-Cage Style 436828
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 19.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8.125`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 19.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Polished Stainless Steel
Product Name: Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 8.125`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436828
Product Name FR43353PSS Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details