Capital Lighting, Inc. FR43351PSS Mid. Chandeliers-Candle 436822

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 24.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8.125`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 24.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8.125`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR43351PSS Mid. Chandeliers-Candle - 436822 - Capital Lighting, Inc.
Columbus, OH, USA
FR43351PSS Mid. Chandeliers-Candle
436822
FR43351PSS Mid. Chandeliers-Candle 436822
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 24.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8.125`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Stainless Steel
Product Name: Chandelier
Category: Chandelier
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 8.125`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436822
Product Name FR43351PSS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details