Capital Lighting, Inc. 1095MB/GL Pendants-Bowl Style 436789

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Qty: 1 Wattage: 75 Finish: Mahogany Bronze/Gold Leaf Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Qty: 1 Wattage: 75 Finish: Mahogany Bronze/Gold Leaf Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
1095MB/GL Pendants-Bowl Style - 436789 - Capital Lighting, Inc.
Columbus, OH, USA
1095MB/GL Pendants-Bowl Style
436789
1095MB/GL Pendants-Bowl Style 436789
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Qty: 1 Wattage: 75 Finish: Mahogany Bronze/Gold Leaf Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Bulb
Qty: 1
Wattage: 75
Finish: Mahogany Bronze/Gold Leaf
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436789
Product Name 1095MB/GL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details