Capital Lighting, Inc. 1080PS/EB Pendants-Drum Shade 436757

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver/Ebony Product Name: Three Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver/Ebony Product Name: Three Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
1080PS/EB Pendants-Drum Shade - 436757 - Capital Lighting, Inc.
Columbus, OH, USA
1080PS/EB Pendants-Drum Shade
436757
1080PS/EB Pendants-Drum Shade 436757
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver/Ebony Product Name: Three Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Silver/Ebony
Product Name: Three Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436757
Product Name 1080PS/EB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details