Capital Lighting, Inc. 1084PS/EB Mid. Chandeliers-Drum Shades 436753

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Extension: 60 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Silver/Ebony Product Name: Four Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Extension: 60 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Silver/Ebony Product Name: Four Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1084PS/EB Mid. Chandeliers-Drum Shades - 436753 - Capital Lighting, Inc.
Columbus, OH, USA
1084PS/EB Mid. Chandeliers-Drum Shades
436753
1084PS/EB Mid. Chandeliers-Drum Shades 436753
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Extension: 60 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Silver/Ebony Product Name: Four Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.00
Extension: 60
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Silver/Ebony
Product Name: Four Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436753
Product Name 1084PS/EB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details