Capital Lighting, Inc. 1088PS/EB Semi-Flush Mts.-Drum Shade 436752

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver/Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver/Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
1088PS/EB Semi-Flush Mts.-Drum Shade - 436752 - Capital Lighting, Inc.
Columbus, OH, USA
1088PS/EB Semi-Flush Mts.-Drum Shade
436752
1088PS/EB Semi-Flush Mts.-Drum Shade 436752
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver/Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Silver/Ebony
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436752
Product Name 1088PS/EB Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details