Capital Lighting, Inc. 1085PS/EB Mid. Chandeliers-Candle 436751

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Extension: 64 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Silver/Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Extension: 64 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Silver/Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1085PS/EB Mid. Chandeliers-Candle - 436751 - Capital Lighting, Inc.
Columbus, OH, USA
1085PS/EB Mid. Chandeliers-Candle
436751
1085PS/EB Mid. Chandeliers-Candle 436751
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Extension: 64 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Silver/Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.00
Extension: 64
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Polished Silver/Ebony
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436751
Product Name 1085PS/EB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details