Capital Lighting, Inc. 1-1403-12-56 Mid. Chandeliers-Candle 436665

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: New Tortoise Shell Product Name: 12 Light Traditional Chandelier UPC: 822920183751 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: New Tortoise Shell Product Name: 12 Light Traditional Chandelier UPC: 822920183751 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
1-1403-12-56 Mid. Chandeliers-Candle - 436665 - Capital Lighting, Inc.
Columbus, OH, USA
1-1403-12-56 Mid. Chandeliers-Candle
436665
1-1403-12-56 Mid. Chandeliers-Candle 436665
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: New Tortoise Shell Product Name: 12 Light Traditional Chandelier UPC: 822920183751 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 33.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: New Tortoise Shell
Product Name: 12 Light Traditional Chandelier
UPC: 822920183751
Category: Chandelier
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 144``
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436665
Product Name 1-1403-12-56 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details