Capital Lighting, Inc. 1-1402-6-56 Mid. Chandeliers-Candle 436662

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Traditional Chandelier UPC: 822920183737 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Traditional Chandelier UPC: 822920183737 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
1-1402-6-56 Mid. Chandeliers-Candle - 436662 - Capital Lighting, Inc.
Columbus, OH, USA
1-1402-6-56 Mid. Chandeliers-Candle
436662
1-1402-6-56 Mid. Chandeliers-Candle 436662
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Traditional Chandelier UPC: 822920183737 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: New Tortoise Shell
Product Name: Six Light Traditional Chandelier
UPC: 822920183737
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 144``
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436662
Product Name 1-1402-6-56 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details