Capital Lighting, Inc. 1-3020-5-25 Mid. Chandeliers-Candle 436618

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Slate Product Name: Five Light Chandelier UPC: 822920186301 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Slate Product Name: Five Light Chandelier UPC: 822920186301 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-3020-5-25 Mid. Chandeliers-Candle - 436618 - Capital Lighting, Inc.
Columbus, OH, USA
1-3020-5-25 Mid. Chandeliers-Candle
436618
1-3020-5-25 Mid. Chandeliers-Candle 436618
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Slate Product Name: Five Light Chandelier UPC: 822920186301 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 26.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Slate
Product Name: Five Light Chandelier
UPC: 822920186301
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 144``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436618
Product Name 1-3020-5-25 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details