Capital Lighting, Inc. FLGC-991-56 Fans-Light Kits 436551

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.13 Bulb Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Arm Light Kit UPC: 822920158414 Category: Fan Light Kit Glass: Excavated Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.13 Bulb Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Arm Light Kit UPC: 822920158414 Category: Fan Light Kit Glass: Excavated Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
FLGC-991-56 Fans-Light Kits - 436551 - Capital Lighting, Inc.
Columbus, OH, USA
FLGC-991-56 Fans-Light Kits
436551
FLGC-991-56 Fans-Light Kits 436551
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.13 Bulb Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Arm Light Kit UPC: 822920158414 Category: Fan Light Kit Glass: Excavated Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.13
Bulb
Qty: 4
Wattage: 60
Finish: New Tortoise Shell
Product Name: Four Arm Light Kit
UPC: 822920158414
Category: Fan Light Kit
Glass: Excavated
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436551
Product Name FLGC-991-56 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details