Capital Lighting, Inc. FLGC-705-7 Fans-Light Kits 436523

Description
PRODUCT DETAILS / SPECS Bulb Qty: 4 Wattage: 60 Finish: Ebony Product Name: Four Arm Light Kit UPC: 822920158117 Category: Fan Light Kit Glass: Cream Ribbed Included Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Bulb Qty: 4 Wattage: 60 Finish: Ebony Product Name: Four Arm Light Kit UPC: 822920158117 Category: Fan Light Kit Glass: Cream Ribbed Included Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
FLGC-705-7 Fans-Light Kits - 436523 - Capital Lighting, Inc.
Columbus, OH, USA
FLGC-705-7 Fans-Light Kits
436523
FLGC-705-7 Fans-Light Kits 436523
PRODUCT DETAILS / SPECS Bulb Qty: 4 Wattage: 60 Finish: Ebony Product Name: Four Arm Light Kit UPC: 822920158117 Category: Fan Light Kit Glass: Cream Ribbed Included Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Bulb
Qty: 4
Wattage: 60
Finish: Ebony
Product Name: Four Arm Light Kit
UPC: 822920158117
Category: Fan Light Kit
Glass: Cream Ribbed Included
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436523
Product Name FLGC-705-7 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details