Capital Lighting, Inc. FLGC-1110-13 Fans-Light Kits 436507

Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Bowl Light Kit UPC: 822920190032 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Bowl Light Kit UPC: 822920190032 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FLGC-1110-13 Fans-Light Kits - 436507 - Capital Lighting, Inc.
Columbus, OH, USA
FLGC-1110-13 Fans-Light Kits
436507
FLGC-1110-13 Fans-Light Kits 436507
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Bowl Light Kit UPC: 822920190032 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: English Bronze
Product Name: One Light Bowl Light Kit
UPC: 822920190032
Category: Fan Light Kit
Glass: White Opal
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436507
Product Name FLGC-1110-13 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details