Capital Lighting, Inc. FLGC-501-56 Fans-Light Kits 436506

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.35 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Arm Light Kit UPC: 822920157998 Category: Fan Light Kit Glass: Cream Scavo Included Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.35 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Arm Light Kit UPC: 822920157998 Category: Fan Light Kit Glass: Cream Scavo Included Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
FLGC-501-56 Fans-Light Kits - 436506 - Capital Lighting, Inc.
Columbus, OH, USA
FLGC-501-56 Fans-Light Kits
436506
FLGC-501-56 Fans-Light Kits 436506
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.35 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Arm Light Kit UPC: 822920157998 Category: Fan Light Kit Glass: Cream Scavo Included Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.35
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: New Tortoise Shell
Product Name: Four Arm Light Kit
UPC: 822920157998
Category: Fan Light Kit
Glass: Cream Scavo Included
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436506
Product Name FLGC-501-56 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details