Capital Lighting, Inc. 1294EB/SB Mini Chandeliers-Candle 436495

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Extension: 54 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Ebony/Satin Brass Product Name: Four Light Chandelier Category: Mini Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Extension: 54 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Ebony/Satin Brass Product Name: Four Light Chandelier Category: Mini Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1294EB/SB Mini Chandeliers-Candle - 436495 - Capital Lighting, Inc.
Columbus, OH, USA
1294EB/SB Mini Chandeliers-Candle
436495
1294EB/SB Mini Chandeliers-Candle 436495
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Extension: 54 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Ebony/Satin Brass Product Name: Four Light Chandelier Category: Mini Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Extension: 54
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Ebony/Satin Brass
Product Name: Four Light Chandelier
Category: Mini Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436495
Product Name 1294EB/SB Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details