Capital Lighting, Inc. 1360EBONY Mid. Chandeliers-Glass Down 436477

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 27.50 Extension: 63.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ebony Product Name: Four Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 27.50 Extension: 63.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ebony Product Name: Four Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1360EBONY Mid. Chandeliers-Glass Down - 436477 - Capital Lighting, Inc.
Columbus, OH, USA
1360EBONY Mid. Chandeliers-Glass Down
436477
1360EBONY Mid. Chandeliers-Glass Down 436477
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 27.50 Extension: 63.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ebony Product Name: Four Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 27.50
Extension: 63.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Ebony
Product Name: Four Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436477
Product Name 1360EBONY Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details