PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ebony
Product Name: One Light Sconce
Category: Bath And Sconces
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 436474 |
| Product Name | 1361EBONY Sconces-Single Glass |
| Application | Residential |