Capital Lighting, Inc. 1365EBONY Mid. Chandeliers-Glass Up 436473

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.50 Extension: 63.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.50 Extension: 63.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1365EBONY Mid. Chandeliers-Glass Up - 436473 - Capital Lighting, Inc.
Columbus, OH, USA
1365EBONY Mid. Chandeliers-Glass Up
436473
1365EBONY Mid. Chandeliers-Glass Up 436473
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.50 Extension: 63.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 27.50
Extension: 63.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Ebony
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436473
Product Name 1365EBONY Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details