Capital Lighting, Inc. 2067EBONY Sconces-Pocket 436462

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ebony Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ebony Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
2067EBONY Sconces-Pocket - 436462 - Capital Lighting, Inc.
Columbus, OH, USA
2067EBONY Sconces-Pocket
436462
2067EBONY Sconces-Pocket 436462
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ebony Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Ebony
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436462
Product Name 2067EBONY Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details