Capital Lighting, Inc. 1499MB Mini Pendants-Chain 436448

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 24.50 Extension: 60.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 24.50 Extension: 60.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
1499MB Mini Pendants-Chain - 436448 - Capital Lighting, Inc.
Columbus, OH, USA
1499MB Mini Pendants-Chain
436448
1499MB Mini Pendants-Chain 436448
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 24.50 Extension: 60.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 24.50
Extension: 60.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mahogany Bronze
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436448
Product Name 1499MB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details