Capital Lighting, Inc. 1497MB/EB Semi-Flush Mts.-Other 436445

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mahogany Bronze/Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mahogany Bronze/Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
1497MB/EB Semi-Flush Mts.-Other - 436445 - Capital Lighting, Inc.
Columbus, OH, USA
1497MB/EB Semi-Flush Mts.-Other
436445
1497MB/EB Semi-Flush Mts.-Other 436445
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mahogany Bronze/Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mahogany Bronze/Ebony
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436445
Product Name 1497MB/EB Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details