Capital Lighting, Inc. 1495MB/EB Mid. Chandeliers-Other 436442

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 38.50 Extension: 74.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze/Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 38.50 Extension: 74.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze/Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1495MB/EB Mid. Chandeliers-Other - 436442 - Capital Lighting, Inc.
Columbus, OH, USA
1495MB/EB Mid. Chandeliers-Other
436442
1495MB/EB Mid. Chandeliers-Other 436442
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 38.50 Extension: 74.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze/Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 38.50
Extension: 74.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Mahogany Bronze/Ebony
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436442
Product Name 1495MB/EB Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details