Capital Lighting, Inc. 1494MB/EB Mid. Chandeliers-Other 436440

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Extension: 66 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mahogany Bronze/Ebony Product Name: Four Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Extension: 66 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mahogany Bronze/Ebony Product Name: Four Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1494MB/EB Mid. Chandeliers-Other - 436440 - Capital Lighting, Inc.
Columbus, OH, USA
1494MB/EB Mid. Chandeliers-Other
436440
1494MB/EB Mid. Chandeliers-Other 436440
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Extension: 66 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mahogany Bronze/Ebony Product Name: Four Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Extension: 66
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mahogany Bronze/Ebony
Product Name: Four Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436440
Product Name 1494MB/EB Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details