Capital Lighting, Inc. 9159EBONY Mid. Chandeliers-Glass Up 436436

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Extension: 64.5 Bulb Type: G16-1/2 Qty: 9 Wattage: 60 Finish: Ebony Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Extension: 64.5 Bulb Type: G16-1/2 Qty: 9 Wattage: 60 Finish: Ebony Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9159EBONY Mid. Chandeliers-Glass Up - 436436 - Capital Lighting, Inc.
Columbus, OH, USA
9159EBONY Mid. Chandeliers-Glass Up
436436
9159EBONY Mid. Chandeliers-Glass Up 436436
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Extension: 64.5 Bulb Type: G16-1/2 Qty: 9 Wattage: 60 Finish: Ebony Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.50
Extension: 64.5
Bulb
Type: G16-1/2
Qty: 9
Wattage: 60
Finish: Ebony
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436436
Product Name 9159EBONY Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details