Capital Lighting, Inc. 8740RC Exterior -Wall Mount 436434

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Raw Copper Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Raw Copper Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8740RC Exterior -Wall Mount - 436434 - Capital Lighting, Inc.
Columbus, OH, USA
8740RC Exterior -Wall Mount
436434
8740RC Exterior -Wall Mount 436434
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Raw Copper Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Extension: 9.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Raw Copper
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436434
Product Name 8740RC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details