Capital Lighting, Inc. 1-9724-3-176 Mid. Chandeliers-Candle 436342

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Lace Product Name: Three Light Mini Chandelier UPC: 822920184239 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Lace Product Name: Three Light Mini Chandelier UPC: 822920184239 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
1-9724-3-176 Mid. Chandeliers-Candle - 436342 - Capital Lighting, Inc.
Columbus, OH, USA
1-9724-3-176 Mid. Chandeliers-Candle
436342
1-9724-3-176 Mid. Chandeliers-Candle 436342
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Lace Product Name: Three Light Mini Chandelier UPC: 822920184239 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Lace
Product Name: Three Light Mini Chandelier
UPC: 822920184239
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436342
Product Name 1-9724-3-176 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details