Capital Lighting, Inc. 8-9733-4-176 Bathroom Fixtures-Four Lights 436288

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Lace Product Name: Four Light Bath Bar UPC: 822920184338 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Lace Product Name: Four Light Bath Bar UPC: 822920184338 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-9733-4-176 Bathroom Fixtures-Four Lights - 436288 - Capital Lighting, Inc.
Columbus, OH, USA
8-9733-4-176 Bathroom Fixtures-Four Lights
436288
8-9733-4-176 Bathroom Fixtures-Four Lights 436288
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Lace Product Name: Four Light Bath Bar UPC: 822920184338 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Silver Lace
Product Name: Four Light Bath Bar
UPC: 822920184338
Category: Bath Lights
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436288
Product Name 8-9733-4-176 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details