Capital Lighting, Inc. 8-9733-2-176 Bathroom Fixtures-Two Lights 436282

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Lace Product Name: Two Light Bath Bar UPC: 822920184314 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Lace Product Name: Two Light Bath Bar UPC: 822920184314 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-9733-2-176 Bathroom Fixtures-Two Lights - 436282 - Capital Lighting, Inc.
Columbus, OH, USA
8-9733-2-176 Bathroom Fixtures-Two Lights
436282
8-9733-2-176 Bathroom Fixtures-Two Lights 436282
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Lace Product Name: Two Light Bath Bar UPC: 822920184314 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Silver Lace
Product Name: Two Light Bath Bar
UPC: 822920184314
Category: Bath Lights
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436282
Product Name 8-9733-2-176 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details