Capital Lighting, Inc. 8-9127-2-11 Bathroom Fixtures-Two Lights 436281

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Bath Bar UPC: 822920189883 Category: Bath Lights Glass: Frosted Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Bath Bar UPC: 822920189883 Category: Bath Lights Glass: Frosted Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-9127-2-11 Bathroom Fixtures-Two Lights - 436281 - Capital Lighting, Inc.
Columbus, OH, USA
8-9127-2-11 Bathroom Fixtures-Two Lights
436281
8-9127-2-11 Bathroom Fixtures-Two Lights 436281
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Bath Bar UPC: 822920189883 Category: Bath Lights Glass: Frosted Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Product Name: Two Light Bath Bar
UPC: 822920189883
Category: Bath Lights
Glass: Frosted Opal
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436281
Product Name 8-9127-2-11 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details