Capital Lighting, Inc. 8-9127-3-11 Bathroom Fixtures-Three Lights 436280

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bar UPC: 822920189890 Category: Bath Lights Glass: Frosted Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bar UPC: 822920189890 Category: Bath Lights Glass: Frosted Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-9127-3-11 Bathroom Fixtures-Three Lights - 436280 - Capital Lighting, Inc.
Columbus, OH, USA
8-9127-3-11 Bathroom Fixtures-Three Lights
436280
8-9127-3-11 Bathroom Fixtures-Three Lights 436280
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bar UPC: 822920189890 Category: Bath Lights Glass: Frosted Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 11.00
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Product Name: Three Light Bath Bar
UPC: 822920189890
Category: Bath Lights
Glass: Frosted Opal
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436280
Product Name 8-9127-3-11 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details