Capital Lighting, Inc. 7-9346-1-69 Pendants-Bowl Style 436238

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 44.75 Bulb Qty: 1 Wattage: 150 Finish: Pewter Product Name: One Light Mini Pendant UPC: 822920175909 Category: Pendant Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 44.75 Bulb Qty: 1 Wattage: 150 Finish: Pewter Product Name: One Light Mini Pendant UPC: 822920175909 Category: Pendant Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
7-9346-1-69 Pendants-Bowl Style - 436238 - Capital Lighting, Inc.
Columbus, OH, USA
7-9346-1-69 Pendants-Bowl Style
436238
7-9346-1-69 Pendants-Bowl Style 436238
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 44.75 Bulb Qty: 1 Wattage: 150 Finish: Pewter Product Name: One Light Mini Pendant UPC: 822920175909 Category: Pendant Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 44.75
Bulb
Qty: 1
Wattage: 150
Finish: Pewter
Product Name: One Light Mini Pendant
UPC: 822920175909
Category: Pendant
Glass: White Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436238
Product Name 7-9346-1-69 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details