Capital Lighting, Inc. 7-9345-1-323 Mini Pendants-Rod 436231

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 40.00 Bulb Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 822920175862 Category: Pendant Glass: Pale Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 40.00 Bulb Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 822920175862 Category: Pendant Glass: Pale Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
7-9345-1-323 Mini Pendants-Rod - 436231 - Capital Lighting, Inc.
Columbus, OH, USA
7-9345-1-323 Mini Pendants-Rod
436231
7-9345-1-323 Mini Pendants-Rod 436231
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 40.00 Bulb Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 822920175862 Category: Pendant Glass: Pale Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 40.00
Bulb
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Mini Pendant
UPC: 822920175862
Category: Pendant
Glass: Pale Cream
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436231
Product Name 7-9345-1-323 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details