Capital Lighting, Inc. 5-254-13 Exterior -Wall Mount 436196

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Mount Lantern UPC: 822920190001 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Mount Lantern UPC: 822920190001 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-254-13 Exterior -Wall Mount - 436196 - Capital Lighting, Inc.
Columbus, OH, USA
5-254-13 Exterior -Wall Mount
436196
5-254-13 Exterior -Wall Mount 436196
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Mount Lantern UPC: 822920190001 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Wall Mount Lantern
UPC: 822920190001
Category: Outdoor
Glass: Pale Cream Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436196
Product Name 5-254-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details