Capital Lighting, Inc. 5-3805-40 Exterior -Post/Pier Head 436108

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Post Lantern UPC: 822920184529 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Post Lantern UPC: 822920184529 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3805-40 Exterior -Post/Pier Head - 436108 - Capital Lighting, Inc.
Columbus, OH, USA
5-3805-40 Exterior -Post/Pier Head
436108
5-3805-40 Exterior -Post/Pier Head 436108
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Post Lantern UPC: 822920184529 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut Patina
Product Name: Three Light Post Lantern
UPC: 822920184529
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436108
Product Name 5-3805-40 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details