Capital Lighting, Inc. 5-3803-40 Exterior -Wall Mount 436105

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 16.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Walnut Patina Product Name: Four Light Wall Mount Lantern UPC: 822920184512 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 16.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Walnut Patina Product Name: Four Light Wall Mount Lantern UPC: 822920184512 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3803-40 Exterior -Wall Mount - 436105 - Capital Lighting, Inc.
Columbus, OH, USA
5-3803-40 Exterior -Wall Mount
436105
5-3803-40 Exterior -Wall Mount 436105
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 16.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Walnut Patina Product Name: Four Light Wall Mount Lantern UPC: 822920184512 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.50
Extension: 16.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Walnut Patina
Product Name: Four Light Wall Mount Lantern
UPC: 822920184512
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436105
Product Name 5-3803-40 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details