Capital Lighting, Inc. 5-3802-40 Exterior -Wall Mount 436102

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.25 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920184505 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.25 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920184505 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3802-40 Exterior -Wall Mount - 436102 - Capital Lighting, Inc.
Columbus, OH, USA
5-3802-40 Exterior -Wall Mount
436102
5-3802-40 Exterior -Wall Mount 436102
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.25 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920184505 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.25
Extension: 13.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut Patina
Product Name: Three Light Wall Mount Lantern
UPC: 822920184505
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436102
Product Name 5-3802-40 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details