Capital Lighting, Inc. 5-490-BK Exterior -Wall Mount 436097

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.13 Extension: 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Mount Lantern UPC: 822920188008 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.13 Extension: 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Mount Lantern UPC: 822920188008 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-490-BK Exterior -Wall Mount - 436097 - Capital Lighting, Inc.
Columbus, OH, USA
5-490-BK Exterior -Wall Mount
436097
5-490-BK Exterior -Wall Mount 436097
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.13 Extension: 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Mount Lantern UPC: 822920188008 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.13
Extension: 9.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Mount Lantern
UPC: 822920188008
Category: Outdoor
Glass: Clear
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436097
Product Name 5-490-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details