Capital Lighting, Inc. 5-491-BK Exterior -Wall Mount 436093

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.88 Extension: 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Mount Lantern UPC: 822920188039 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.88 Extension: 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Mount Lantern UPC: 822920188039 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-491-BK Exterior -Wall Mount - 436093 - Capital Lighting, Inc.
Columbus, OH, USA
5-491-BK Exterior -Wall Mount
436093
5-491-BK Exterior -Wall Mount 436093
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.88 Extension: 9.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Mount Lantern UPC: 822920188039 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.88
Extension: 9.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Mount Lantern
UPC: 822920188039
Category: Outdoor
Glass: Clear
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436093
Product Name 5-491-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details