Capital Lighting, Inc. 5-492-13 Exterior -Wall Mount 436091

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Product Name: Two Light Wall Mount Lantern UPC: 822920190834 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Product Name: Two Light Wall Mount Lantern UPC: 822920190834 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-492-13 Exterior -Wall Mount - 436091 - Capital Lighting, Inc.
Columbus, OH, USA
5-492-13 Exterior -Wall Mount
436091
5-492-13 Exterior -Wall Mount 436091
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Product Name: Two Light Wall Mount Lantern UPC: 822920190834 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.50
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: English Bronze
Product Name: Two Light Wall Mount Lantern
UPC: 822920190834
Category: Outdoor
Glass: Clear
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436091
Product Name 5-492-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details