Capital Lighting, Inc. 5-497-BK Exterior -Post/Pier Head 436070

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Post Lantern UPC: 822920188152 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Post Lantern UPC: 822920188152 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-497-BK Exterior -Post/Pier Head - 436070 - Capital Lighting, Inc.
Columbus, OH, USA
5-497-BK Exterior -Post/Pier Head
436070
5-497-BK Exterior -Post/Pier Head 436070
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Post Lantern UPC: 822920188152 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Post Lantern
UPC: 822920188152
Category: Outdoor
Glass: Clear
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436070
Product Name 5-497-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details