Capital Lighting, Inc. 6-9344-1-69 Semi-Flush Mts.-Bowl Style 436053

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Semi-Flush UPC: 822920175848 Category: Semi-Flush Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Semi-Flush UPC: 822920175848 Category: Semi-Flush Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6-9344-1-69 Semi-Flush Mts.-Bowl Style - 436053 - Capital Lighting, Inc.
Columbus, OH, USA
6-9344-1-69 Semi-Flush Mts.-Bowl Style
436053
6-9344-1-69 Semi-Flush Mts.-Bowl Style 436053
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Semi-Flush UPC: 822920175848 Category: Semi-Flush Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Semi-Flush
UPC: 822920175848
Category: Semi-Flush
Glass: White Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436053
Product Name 6-9344-1-69 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details