Capital Lighting, Inc. 5-7130-25 Exterior -Wall Mount 436036

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Wall Mount Lantern UPC: 822920184024 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Wall Mount Lantern UPC: 822920184024 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-7130-25 Exterior -Wall Mount - 436036 - Capital Lighting, Inc.
Columbus, OH, USA
5-7130-25 Exterior -Wall Mount
436036
5-7130-25 Exterior -Wall Mount 436036
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Wall Mount Lantern UPC: 822920184024 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Slate
Product Name: One Light Wall Mount Lantern
UPC: 822920184024
Category: Outdoor
Glass: Tuscan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436036
Product Name 5-7130-25 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details