Capital Lighting, Inc. 5-7131-25 Exterior -Wall Mount 436033

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Wall Mount Lantern UPC: 822920184031 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Wall Mount Lantern UPC: 822920184031 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-7131-25 Exterior -Wall Mount - 436033 - Capital Lighting, Inc.
Columbus, OH, USA
5-7131-25 Exterior -Wall Mount
436033
5-7131-25 Exterior -Wall Mount 436033
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Wall Mount Lantern UPC: 822920184031 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.50
Extension: 11.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Slate
Product Name: Three Light Wall Mount Lantern
UPC: 822920184031
Category: Outdoor
Glass: Tuscan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436033
Product Name 5-7131-25 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details