Capital Lighting, Inc. 5-7132-25 Exterior -Wall Mount 436031

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Extension: 12.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Slate Product Name: Four Light Wall Mount Lantern UPC: 822920184048 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Extension: 12.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Slate Product Name: Four Light Wall Mount Lantern UPC: 822920184048 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-7132-25 Exterior -Wall Mount - 436031 - Capital Lighting, Inc.
Columbus, OH, USA
5-7132-25 Exterior -Wall Mount
436031
5-7132-25 Exterior -Wall Mount 436031
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Extension: 12.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Slate Product Name: Four Light Wall Mount Lantern UPC: 822920184048 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.00
Extension: 12.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Slate
Product Name: Four Light Wall Mount Lantern
UPC: 822920184048
Category: Outdoor
Glass: Tuscan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436031
Product Name 5-7132-25 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details