Capital Lighting, Inc. 6408-5-58 Mid. Chandeliers-Glass Down 435989

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mystic Silver Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mystic Silver Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6408-5-58 Mid. Chandeliers-Glass Down - 435989 - Capital Lighting, Inc.
Columbus, OH, USA
6408-5-58 Mid. Chandeliers-Glass Down
435989
6408-5-58 Mid. Chandeliers-Glass Down 435989
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mystic Silver Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Mystic Silver
Product Name: Five Light Nook
Category: Nook
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435989
Product Name 6408-5-58 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details